LED Lighting LM281B+ White, Neutral 4000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1411 (3528 Metric)
LED Lighting LM281B+ White, Neutral 4000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1411 (3528 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1510-SPMWH1228MD7WATUVLTR-ND |
| Product Name | LED White Lighting |
| LED Package: | 1411 (3528 Metric) |
| LED Type | White |
| Color Temperature | 4000 K |