Samsung Semiconductor Division LED White Lighting SPMWH1228MD7WARMVL

Description
LED Lighting LM281B+ White, Cool 5000K 2.8V 65mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B+ White, Cool 5000K 2.8V 65mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWH1228MD7WARMVLTR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM281B+ White, Cool 5000K 2.8V 65mA 120° 1411 (3528 Metric)

LED Lighting LM281B+ White, Cool 5000K 2.8V 65mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPMWH1228MD7WARMVLCT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM281B+ White, Cool 5000K 2.8V 65mA 120° 1411 (3528 Metric)

LED Lighting LM281B+ White, Cool 5000K 2.8V 65mA 120° 1411 (3528 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWH1228MD7WARMVLTR-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 1497-XZFBADG172WTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Green; Blue; Multi-Colored
Peak Wavelength 463 to 515 nm (4630 to 5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details