LED Lighting LM281B+ White, Warm 2700K 2.8V 65mA 120° 1411 (3528 Metric)
LED Lighting LM281B+ White, Warm 2700K 2.8V 65mA 120° 1411 (3528 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1510-SPMWH1228MD5WAWMVLCT-ND |
| Product Name | LED White Lighting |
| LED Package: | 1411 (3528 Metric) |
| LED Type | White |
| Color Temperature | 2700 K |