Samsung Semiconductor Division LED White Lighting SPMWH1228MD5WAUUVL

Description
LED Lighting LM281B+ White, Warm 3500K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B+ White, Warm 3500K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWH1228MD5WAUUVLCT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM281B+ White, Warm 3500K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1411 (3528 Metric)

LED Lighting LM281B+ White, Warm 3500K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPMWH1228MD5WAUUVLTR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM281B+ White, Warm 3500K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1411 (3528 Metric)

LED Lighting LM281B+ White, Warm 3500K 3-Step MacAdam Ellipse 2.8V 65mA 120° 1411 (3528 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWH1228MD5WAUUVLCT-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
EXCELED™ series chip LED - SML-D12U8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details