Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH1228MD5WATUVK

Description
Win Source Part Number: 1239548-SPMWH1228MD5 WATUVK Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 36lm (35lm ~ 37lm) Lumens/Watt @ Current - Test: 198 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH1228MD5WAT UVKCT,1510-SPMWH1228 MD5WATUVKDKR,1510-SP MWH1228MD5WATUVKTR Base Product Number: SPMWH1228
Request a Quote Datasheet
Description
Win Source Part Number: 1239548-SPMWH1228MD5 WATUVK Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 36lm (35lm ~ 37lm) Lumens/Watt @ Current - Test: 198 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH1228MD5WAT UVKCT,1510-SPMWH1228 MD5WATUVKDKR,1510-SP MWH1228MD5WATUVKTR Base Product Number: SPMWH1228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239548-SPMWH1228MD5WATUVK
Optoelectronics - LED Lighting - White 1239548-SPMWH1228MD5WATUVK
Win Source Part Number: 1239548-SPMWH1228MD5 WATUVK Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 36lm (35lm ~ 37lm) Lumens/Watt @ Current - Test: 198 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH1228MD5WAT UVKCT,1510-SPMWH1228 MD5WATUVKDKR,1510-SP MWH1228MD5WATUVKTR Base Product Number: SPMWH1228

Win Source Part Number: 1239548-SPMWH1228MD5WATUVK
Category: Optoelectronics>LED Lighting - White
Series: LM281B+
Color: White, Neutral
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 65mA
CCT (K): 4000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 36lm (35lm ~ 37lm)
Lumens/Watt @ Current - Test: 198 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPMWH1228MD5WATUVKCT,1510-SPMWH1228MD5WATUVKDKR,1510-SPMWH1228MD5WATUVKTR
Base Product Number: SPMWH1228

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239548-SPMWH1228MD5WATUVK
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-1973-6-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
View Details
2 suppliers