Samsung Semiconductor Division LED White Lighting SPMWH1228FD7WAWMSG

Description
LED Lighting LM281B+ White, Warm 2700K 3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B+ White, Warm 2700K 3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH1228FD7WAWMSG-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1228FD7WAWMSG-ND
LED White Lighting SPMWH1228FD7WAWMSG-ND
LED Lighting LM281B+ White, Warm 2700K 3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B+ White, Warm 2700K 3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWH1228FD7WAWMSG-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
IR LEDs - 2163605 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details