Samsung Semiconductor Division LED White Lighting SPMWH1228FD7WAWMS3

Description
LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1447-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1447-2-ND
LED White Lighting 1510-1447-2-ND
LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1447-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1447-1-ND
LED White Lighting 1510-1447-1-ND
LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1447-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1447-6-ND
LED White Lighting 1510-1447-6-ND
LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239639-SPMWH1228FD7WAWMS3
Optoelectronics - LED Lighting - White 1239639-SPMWH1228FD7WAWMS3
Win Source Part Number: 1239639-SPMWH1228FD7 WAWMS3 Category: Optoelectronics>LED Lighting - White Series: LM281B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 2700K Flux @ 25°C, Current - Test: 54lm (52lm ~ 56lm) Lumens/Watt @ Current - Test: 116 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 17°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1447-2,1510-144 7-1,SPMWH1228FD7WAWM S3,1510-1447-6 Base Product Number: SPMWH1228 Product Status: Not For New Designs

Win Source Part Number: 1239639-SPMWH1228FD7WAWMS3
Category: Optoelectronics>LED Lighting - White
Series: LM281B
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 150mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 54lm (52lm ~ 56lm)
Lumens/Watt @ Current - Test: 116 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 17°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1447-2,1510-1447-1,SPMWH1228FD7WAWMS3,1510-1447-6
Base Product Number: SPMWH1228
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1447-2-ND 1239639-SPMWH1228FD7WAWMS3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1113 (2835 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1387-2-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 518 nm (5180 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details