Win Source Part Number: 1239437-SPMWH1228FD7
Category: Optoelectronics>LED Lighting - White
Series: LM281B+
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 150mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 56lm (54lm ~ 58lm)
Lumens/Watt @ Current - Test: 122 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 25°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH1228
Product Status: Not For New Designs
LED Lighting LM281B+ White, Warm 2700K 3V 150mA 120° 1113 (2835 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1239437-SPMWH1228FD7WAW0SG | SPMWH1228FD7WAW0SG-ND |
| Product Name | Optoelectronics - LED Lighting - White | LED White Lighting |
| LED Type | White; Multi-Colored; White, Warm | White |
| Viewing Angle | 120 degrees | 120 degrees |
| Forward Voltage | 3 volts | 3 volts |