Samsung Semiconductor Division LED White Lighting SPMWH1228FD7WAW0S3

Description
LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH1228FD7WAW0S3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1228FD7WAW0S3-ND
LED White Lighting SPMWH1228FD7WAW0S3-ND
LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239593-SPMWH1228FD7WAW0S3
Optoelectronics - LED Lighting - White 1239593-SPMWH1228FD7WAW0S3
Win Source Part Number: 1239593-SPMWH1228FD7 WAW0S3 Category: Optoelectronics>LED Lighting - White Series: LM281B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 2700K Flux @ 25°C, Current - Test: 54lm (52lm ~ 56lm) Lumens/Watt @ Current - Test: 116 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 17°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1228 Product Status: Not For New Designs

Win Source Part Number: 1239593-SPMWH1228FD7WAW0S3
Category: Optoelectronics>LED Lighting - White
Series: LM281B
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 150mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 54lm (52lm ~ 56lm)
Lumens/Watt @ Current - Test: 116 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 17°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH1228
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWH1228FD7WAW0S3-ND 1239593-SPMWH1228FD7WAW0S3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1113 (2835 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ series chip LED - SML-H12P8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details