Samsung Semiconductor Division LED White Lighting SPMWH1228FD7WAVMS4

Description
LED Lighting LM281B White, Warm 3000K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B White, Warm 3000K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1512-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1512-2-ND
LED White Lighting 1510-1512-2-ND
LED Lighting LM281B White, Warm 3000K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Warm 3000K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1512-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1512-1-ND
LED White Lighting 1510-1512-1-ND
LED Lighting LM281B White, Warm 3000K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Warm 3000K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239635-SPMWH1228FD7WAVMS4
Optoelectronics - LED Lighting - White 1239635-SPMWH1228FD7WAVMS4
Win Source Part Number: 1239635-SPMWH1228FD7 WAVMS4 Category: Optoelectronics>LED Lighting - White Series: LM281B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 3000K Flux @ 25°C, Current - Test: 59lm (57lm ~ 60lm) Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 17°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1512-2,SPMWH122 8FD7WAVMS4,1510-1512 -1,1510-1512-6 Base Product Number: SPMWH1228 Product Status: Not For New Designs

Win Source Part Number: 1239635-SPMWH1228FD7WAVMS4
Category: Optoelectronics>LED Lighting - White
Series: LM281B
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 150mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 59lm (57lm ~ 60lm)
Lumens/Watt @ Current - Test: 127 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 17°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1512-2,SPMWH1228FD7WAVMS4,1510-1512-1,1510-1512-6
Base Product Number: SPMWH1228
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1512-2-ND 1239635-SPMWH1228FD7WAVMS4
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1113 (2835 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4090HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details