Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH1228FD7WATMS4

Description
Win Source Part Number: 1239645-SPMWH1228FD7 WATMS4 Category: Optoelectronics>LED Lighting - White Series: LM281B Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 61lm (59lm ~ 63lm) Lumens/Watt @ Current - Test: 131 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 17°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1510-6,1510-151 0-1,1510-1510-2,SPMW H1228FD7WATMS4 Base Product Number: SPMWH1228 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239645-SPMWH1228FD7 WATMS4 Category: Optoelectronics>LED Lighting - White Series: LM281B Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 61lm (59lm ~ 63lm) Lumens/Watt @ Current - Test: 131 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 17°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1510-6,1510-151 0-1,1510-1510-2,SPMW H1228FD7WATMS4 Base Product Number: SPMWH1228 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239645-SPMWH1228FD7WATMS4
Optoelectronics - LED Lighting - White 1239645-SPMWH1228FD7WATMS4
Win Source Part Number: 1239645-SPMWH1228FD7 WATMS4 Category: Optoelectronics>LED Lighting - White Series: LM281B Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 61lm (59lm ~ 63lm) Lumens/Watt @ Current - Test: 131 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 17°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1510-6,1510-151 0-1,1510-1510-2,SPMW H1228FD7WATMS4 Base Product Number: SPMWH1228 Product Status: Not For New Designs

Win Source Part Number: 1239645-SPMWH1228FD7WATMS4
Category: Optoelectronics>LED Lighting - White
Series: LM281B
Color: White, Neutral
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 150mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 61lm (59lm ~ 63lm)
Lumens/Watt @ Current - Test: 131 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 17°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1510-6,1510-1510-1,1510-1510-2,SPMWH1228FD7WATMS4
Base Product Number: SPMWH1228
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - 1510-1510-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1510-2-ND
LED White Lighting 1510-1510-2-ND
LED Lighting LM281B White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1510-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1510-1-ND
LED White Lighting 1510-1510-1-ND
LED Lighting LM281B White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239645-SPMWH1228FD7WATMS4 1510-1510-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Neutral White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 3.1 volts 3.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLI-325YC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details