Samsung Semiconductor Division LED White Lighting SPMWH1228FD5WAWUS3

Description
LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1443-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1443-2-ND
LED White Lighting 1510-1443-2-ND
LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1443-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1443-1-ND
LED White Lighting 1510-1443-1-ND
LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239571-SPMWH1228FD5WAWUS3
Optoelectronics - LED Lighting - White 1239571-SPMWH1228FD5WAWUS3
Win Source Part Number: 1239571-SPMWH1228FD5 WAWUS3 Category: Optoelectronics>LED Lighting - White Series: LM281B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 2700K Flux @ 25°C, Current - Test: 59lm (57lm ~ 61lm) Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWH1228FD5WAWUS3,1 510-1443-6,1510-1443 -2,1510-1443-1 Base Product Number: SPMWH1228 Product Status: Not For New Designs

Win Source Part Number: 1239571-SPMWH1228FD5WAWUS3
Category: Optoelectronics>LED Lighting - White
Series: LM281B
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 150mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 59lm (57lm ~ 61lm)
Lumens/Watt @ Current - Test: 127 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 25°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SPMWH1228FD5WAWUS3,1510-1443-6,1510-1443-2,1510-1443-1
Base Product Number: SPMWH1228
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1443-2-ND 1239571-SPMWH1228FD5WAWUS3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1113 (2835 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-212G - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details
2 suppliers
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details