Samsung Semiconductor Division LED White Lighting SPMWH1228FD5WAWKS2

Description
LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH1228FD5WAWKS2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1228FD5WAWKS2-ND
LED White Lighting SPMWH1228FD5WAWKS2-ND
LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Warm 2700K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWH1228FD5WAWKS2-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 516-AEMD-CM3L-Z1C02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
View Details