Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH1228FD5WAVUVG

Description
Win Source Part Number: 1239537-SPMWH1228FD5 WAVUVG Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 150mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 71lm (69lm ~ 73lm) Lumens/Watt @ Current - Test: 160 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH1228FD5WAV UVGDKR,1510-SPMWH122 8FD5WAVUVGTR,1510-SP MWH1228FD5WAVUVGCT Base Product Number: SPMWH1228
Request a Quote Datasheet
Description
Win Source Part Number: 1239537-SPMWH1228FD5 WAVUVG Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 150mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 71lm (69lm ~ 73lm) Lumens/Watt @ Current - Test: 160 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH1228FD5WAV UVGDKR,1510-SPMWH122 8FD5WAVUVGTR,1510-SP MWH1228FD5WAVUVGCT Base Product Number: SPMWH1228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239537-SPMWH1228FD5WAVUVG
Optoelectronics - LED Lighting - White 1239537-SPMWH1228FD5WAVUVG
Win Source Part Number: 1239537-SPMWH1228FD5 WAVUVG Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 150mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 71lm (69lm ~ 73lm) Lumens/Watt @ Current - Test: 160 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH1228FD5WAV UVGDKR,1510-SPMWH122 8FD5WAVUVGTR,1510-SP MWH1228FD5WAVUVGCT Base Product Number: SPMWH1228

Win Source Part Number: 1239537-SPMWH1228FD5WAVUVG
Category: Optoelectronics>LED Lighting - White
Series: LM281B+
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 150mA
CCT (K): 3000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 71lm (69lm ~ 73lm)
Lumens/Watt @ Current - Test: 160 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 20°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPMWH1228FD5WAVUVGDKR,1510-SPMWH1228FD5WAVUVGTR,1510-SPMWH1228FD5WAVUVGCT
Base Product Number: SPMWH1228

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239537-SPMWH1228FD5WAVUVG
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details