Samsung Semiconductor Division LED White Lighting SPMWH1228FD5WAUUS4

Description
LED Lighting LM281B White, Warm 3500K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B White, Warm 3500K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1516-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1516-2-ND
LED White Lighting 1510-1516-2-ND
LED Lighting LM281B White, Warm 3500K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Warm 3500K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1516-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1516-1-ND
LED White Lighting 1510-1516-1-ND
LED Lighting LM281B White, Warm 3500K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Warm 3500K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1516-2-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12V8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers