Samsung Semiconductor Division LED LM281B+ NEUT WHT 4000K SMD SPMWH1228FD5WATMSC

Description
LED LM281B+ NEUT WHT 4000K SMD
Description
LED LM281B+ NEUT WHT 4000K SMD

Suppliers

Company
Product
Description
Supplier Links
LED LM281B+ NEUT WHT 4000K SMD - 700-SPMWH1228FD5WATMSC - Utmel Electronic Limited
Hong Kong, China
LED LM281B+ NEUT WHT 4000K SMD
700-SPMWH1228FD5WATMSC
LED LM281B+ NEUT WHT 4000K SMD 700-SPMWH1228FD5WATMSC
LED LM281B+ NEUT WHT 4000K SMD

LED LM281B+ NEUT WHT 4000K SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 700-SPMWH1228FD5WATMSC
Product Name LED LM281B+ NEUT WHT 4000K SMD
LED Package: 0.126Lx0.110W 3.20mmx2.80mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
High brightness chip LED with reflector - SML-Z14VT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers