Samsung Semiconductor Division LED White Lighting SPMWH1228FD5WATMS3

Description
LED Lighting LM281B White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1435-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1435-2-ND
LED White Lighting 1510-1435-2-ND
LED Lighting LM281B White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1435-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1435-1-ND
LED White Lighting 1510-1435-1-ND
LED Lighting LM281B White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1435-2-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 1497-1023-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details