Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH1228FD5WARUVG

Description
Win Source Part Number: 1239558-SPMWH1228FD5 WARUVG Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 150mA CCT (K): 5000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 75lm (73lm ~ 77lm) Lumens/Watt @ Current - Test: 169 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH1228FD5WAR UVGTR,1510-SPMWH1228 FD5WARUVGDKR,1510-SP MWH1228FD5WARUVGCT Base Product Number: SPMWH1228
Request a Quote Datasheet
Description
Win Source Part Number: 1239558-SPMWH1228FD5 WARUVG Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 150mA CCT (K): 5000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 75lm (73lm ~ 77lm) Lumens/Watt @ Current - Test: 169 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH1228FD5WAR UVGTR,1510-SPMWH1228 FD5WARUVGDKR,1510-SP MWH1228FD5WARUVGCT Base Product Number: SPMWH1228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239558-SPMWH1228FD5WARUVG
Optoelectronics - LED Lighting - White 1239558-SPMWH1228FD5WARUVG
Win Source Part Number: 1239558-SPMWH1228FD5 WARUVG Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 150mA CCT (K): 5000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 75lm (73lm ~ 77lm) Lumens/Watt @ Current - Test: 169 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH1228FD5WAR UVGTR,1510-SPMWH1228 FD5WARUVGDKR,1510-SP MWH1228FD5WARUVGCT Base Product Number: SPMWH1228

Win Source Part Number: 1239558-SPMWH1228FD5WARUVG
Category: Optoelectronics>LED Lighting - White
Series: LM281B+
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 150mA
CCT (K): 5000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 75lm (73lm ~ 77lm)
Lumens/Watt @ Current - Test: 169 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 20°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPMWH1228FD5WARUVGTR,1510-SPMWH1228FD5WARUVGDKR,1510-SPMWH1228FD5WARUVGCT
Base Product Number: SPMWH1228

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239558-SPMWH1228FD5WARUVG
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details