Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH1228FD5WARMSG

Description
Win Source Part Number: 1239452-SPMWH1228FD5 WARMSG Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3V Current - Test: 150mA CCT (K): 5000K Flux @ 25°C, Current - Test: 73lm (71lm ~ 75lm) Lumens/Watt @ Current - Test: 162 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1228 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239452-SPMWH1228FD5 WARMSG Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3V Current - Test: 150mA CCT (K): 5000K Flux @ 25°C, Current - Test: 73lm (71lm ~ 75lm) Lumens/Watt @ Current - Test: 162 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1228 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239452-SPMWH1228FD5WARMSG
Optoelectronics - LED Lighting - White 1239452-SPMWH1228FD5WARMSG
Win Source Part Number: 1239452-SPMWH1228FD5 WARMSG Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3V Current - Test: 150mA CCT (K): 5000K Flux @ 25°C, Current - Test: 73lm (71lm ~ 75lm) Lumens/Watt @ Current - Test: 162 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH1228 Product Status: Not For New Designs

Win Source Part Number: 1239452-SPMWH1228FD5WARMSG
Category: Optoelectronics>LED Lighting - White
Series: LM281B+
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 150mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 73lm (71lm ~ 75lm)
Lumens/Watt @ Current - Test: 162 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 25°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH1228
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239452-SPMWH1228FD5WARMSG
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR343BC7TT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
LED Light Bars -  - ITW Electronic Component Solutions - Lumex
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature)
Peak Wavelength 400 to 700 nm (4000 to 7000 Å)
View Details