Samsung Semiconductor Division LED White Lighting SPMWH1228FD5WARKS4

Description
LED Lighting LM281B White, Cool 5000K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B White, Cool 5000K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH1228FD5WARKS4-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1228FD5WARKS4-ND
LED White Lighting SPMWH1228FD5WARKS4-ND
LED Lighting LM281B White, Cool 5000K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Cool 5000K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWH1228FD5WARKS4-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness chip LED with reflector - SMLZ14EGT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
View Details
2 suppliers