Samsung Semiconductor Division LED White Lighting SPMWH1228FD5WAQKS4

Description
LED Lighting LM281B White, Cool 5700K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B White, Cool 5700K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH1228FD5WAQKS4-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1228FD5WAQKS4-ND
LED White Lighting SPMWH1228FD5WAQKS4-ND
LED Lighting LM281B White, Cool 5700K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Cool 5700K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWH1228FD5WAQKS4-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details