Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH1228FD5WAPUVG

Description
Win Source Part Number: 1239550-SPMWH1228FD5 WAPUVG Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 150mA CCT (K): 6500K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 74lm (72lm ~ 76lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH1228FD5WAP UVGCT,1510-SPMWH1228 FD5WAPUVGTR,1510-SPM WH1228FD5WAPUVGDKR Base Product Number: SPMWH1228
Request a Quote Datasheet
Description
Win Source Part Number: 1239550-SPMWH1228FD5 WAPUVG Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 150mA CCT (K): 6500K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 74lm (72lm ~ 76lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH1228FD5WAP UVGCT,1510-SPMWH1228 FD5WAPUVGTR,1510-SPM WH1228FD5WAPUVGDKR Base Product Number: SPMWH1228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239550-SPMWH1228FD5WAPUVG
Optoelectronics - LED Lighting - White 1239550-SPMWH1228FD5WAPUVG
Win Source Part Number: 1239550-SPMWH1228FD5 WAPUVG Category: Optoelectronics>LED Lighting - White Series: LM281B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 150mA CCT (K): 6500K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 74lm (72lm ~ 76lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH1228FD5WAP UVGCT,1510-SPMWH1228 FD5WAPUVGTR,1510-SPM WH1228FD5WAPUVGDKR Base Product Number: SPMWH1228

Win Source Part Number: 1239550-SPMWH1228FD5WAPUVG
Category: Optoelectronics>LED Lighting - White
Series: LM281B+
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 150mA
CCT (K): 6500K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 74lm (72lm ~ 76lm)
Lumens/Watt @ Current - Test: 167 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 20°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPMWH1228FD5WAPUVGCT,1510-SPMWH1228FD5WAPUVGTR,1510-SPMWH1228FD5WAPUVGDKR
Base Product Number: SPMWH1228

Buy Now Datasheet
LED White Lighting - 1510-SPMWH1228FD5WAPUVGTR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM281B+ White, Cool 6500K 3-Step MacAdam Ellipse 2.95V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B+ White, Cool 6500K 3-Step MacAdam Ellipse 2.95V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPMWH1228FD5WAPUVGCT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM281B+ White, Cool 6500K 3-Step MacAdam Ellipse 2.95V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B+ White, Cool 6500K 3-Step MacAdam Ellipse 2.95V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239550-SPMWH1228FD5WAPUVG 1510-SPMWH1228FD5WAPUVGTR-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.95 volts 2.95 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Sylvania Backlight 2G Bl02 LED Module Blue - MD-OS-BL02-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 300 milliwatts
View Details