Samsung Semiconductor Division LED White Lighting SPMWH1228FD5WAPMS3

Description
LED Lighting LM281B White, Cool 6500K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B White, Cool 6500K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH1228FD5WAPMS3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1228FD5WAPMS3-ND
LED White Lighting SPMWH1228FD5WAPMS3-ND
LED Lighting LM281B White, Cool 6500K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Cool 6500K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - SPMWH1228FD5WAPMS3
897129-SPMWH1228FD5WAPMS3
Led Lighting - LED Lighting - White - SPMWH1228FD5WAPMS3 897129-SPMWH1228FD5WAPMS3
Manufacturer: Samsung Win Source Part Number: 897129-SPMWH1228FD5W APMS3 Series: LM281B Features: LED Lighting series White, Cool 6500K 3.1V 150mA 120° 1113 (2835 Metric) Package: 1113 (2835 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SPMWH1228 Categories: Optoelectronics Case / Package: 2835 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000

Manufacturer: Samsung
Win Source Part Number: 897129-SPMWH1228FD5WAPMS3
Series: LM281B
Features: LED Lighting series White, Cool 6500K 3.1V 150mA 120° 1113 (2835 Metric)
Package: 1113 (2835 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SPMWH1228
Categories: Optoelectronics
Case / Package: 2835
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 2A (4 Weeks)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWH1228FD5WAPMS3-ND 897129-SPMWH1228FD5WAPMS3
Product Name LED White Lighting Led Lighting - LED Lighting - White - SPMWH1228FD5WAPMS3
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
LED Indication - Discrete - 516-ASMT-UGB5-NW7Y2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details