Samsung Semiconductor Division LED White Lighting SPMWH1228FD5WAP0S4

Description
LED Lighting LM281B White, Cool 6500K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM281B White, Cool 6500K 3.1V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH1228FD5WAP0S4-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1228FD5WAP0S4-ND
LED White Lighting SPMWH1228FD5WAP0S4-ND
LED Lighting LM281B White, Cool 6500K 3.1V 150mA 120° 1113 (2835 Metric)

LED Lighting LM281B White, Cool 6500K 3.1V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWH1228FD5WAP0S4-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - XZM2DG45W-2-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details