Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH12245Q7W8V0SA

Description
Win Source Part Number: 1238899-SPMWH12245Q7 W8V0SA Category: Optoelectronics>LED Lighting - White Series: LM286B+ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 55mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 50mA CCT (K): 3000K Flux @ 25°C, Current - Test: 88lm (83lm ~ 93lm) Lumens/Watt @ Current - Test: 98 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12245
Request a Quote Datasheet
Description
Win Source Part Number: 1238899-SPMWH12245Q7 W8V0SA Category: Optoelectronics>LED Lighting - White Series: LM286B+ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 55mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 50mA CCT (K): 3000K Flux @ 25°C, Current - Test: 88lm (83lm ~ 93lm) Lumens/Watt @ Current - Test: 98 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238899-SPMWH12245Q7W8V0SA
Optoelectronics - LED Lighting - White 1238899-SPMWH12245Q7W8V0SA
Win Source Part Number: 1238899-SPMWH12245Q7 W8V0SA Category: Optoelectronics>LED Lighting - White Series: LM286B+ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 55mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 50mA CCT (K): 3000K Flux @ 25°C, Current - Test: 88lm (83lm ~ 93lm) Lumens/Watt @ Current - Test: 98 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12245

Win Source Part Number: 1238899-SPMWH12245Q7W8V0SA
Category: Optoelectronics>LED Lighting - White
Series: LM286B+
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 55mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 18V
Current - Test: 50mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 88lm (83lm ~ 93lm)
Lumens/Watt @ Current - Test: 98 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 20°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH12245

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238899-SPMWH12245Q7W8V0SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED - SML-811DT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance - 85AC2476 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details