Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH12245Q7W8QMSA

Description
Win Source Part Number: 1238912-SPMWH12245Q7 W8QMSA Category: Optoelectronics>LED Lighting - White Series: LM286B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 55mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 50mA CCT (K): 5700K Flux @ 25°C, Current - Test: 96lm (91lm ~ 101lm) Lumens/Watt @ Current - Test: 107 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12245
Request a Quote Datasheet
Description
Win Source Part Number: 1238912-SPMWH12245Q7 W8QMSA Category: Optoelectronics>LED Lighting - White Series: LM286B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 55mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 50mA CCT (K): 5700K Flux @ 25°C, Current - Test: 96lm (91lm ~ 101lm) Lumens/Watt @ Current - Test: 107 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238912-SPMWH12245Q7W8QMSA
Optoelectronics - LED Lighting - White 1238912-SPMWH12245Q7W8QMSA
Win Source Part Number: 1238912-SPMWH12245Q7 W8QMSA Category: Optoelectronics>LED Lighting - White Series: LM286B+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 55mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 50mA CCT (K): 5700K Flux @ 25°C, Current - Test: 96lm (91lm ~ 101lm) Lumens/Watt @ Current - Test: 107 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12245

Win Source Part Number: 1238912-SPMWH12245Q7W8QMSA
Category: Optoelectronics>LED Lighting - White
Series: LM286B+
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 55mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 18V
Current - Test: 50mA
CCT (K): 5700K
Flux @ 25°C, Current - Test: 96lm (91lm ~ 101lm)
Lumens/Watt @ Current - Test: 107 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 20°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH12245

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238912-SPMWH12245Q7W8QMSA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 516-3909-2-ND - DigiKey
Specs
LED Package: 6-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
3 suppliers
Led, Red, 2.25Mm X 2.25Mm, 12Mcd, 635Nm; Led Color Lumex - 74K4826 - Newark, An Avnet Company
Specs
LED Package: 2.25mm x 2.25mm
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
View Details