Samsung Semiconductor Division LED White Lighting SPMWH12245Q5W8VMSA

Description
LED Lighting LM286B+ White, Warm 3000K 18V 50mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM286B+ White, Warm 3000K 18V 50mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH12245Q5W8VMSA-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH12245Q5W8VMSA-ND
LED White Lighting SPMWH12245Q5W8VMSA-ND
LED Lighting LM286B+ White, Warm 3000K 18V 50mA 120° 1113 (2835 Metric)

LED Lighting LM286B+ White, Warm 3000K 18V 50mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWH12245Q5W8VMSA-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AAA3528SEEZGGVBDSDKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 630 nm (4650 to 6300 Å)
View Details