Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH12224D7W8PKSA

Description
Win Source Part Number: 1238918-SPMWH12224D7 W8PKSA Category: Optoelectronics>LED Lighting - White Series: LM286B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 45mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 40mA CCT (K): 6500K Flux @ 25°C, Current - Test: 80lm (75lm ~ 85lm) Lumens/Watt @ Current - Test: 111 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12224 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1238918-SPMWH12224D7 W8PKSA Category: Optoelectronics>LED Lighting - White Series: LM286B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 45mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 40mA CCT (K): 6500K Flux @ 25°C, Current - Test: 80lm (75lm ~ 85lm) Lumens/Watt @ Current - Test: 111 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12224 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238918-SPMWH12224D7W8PKSA
Optoelectronics - LED Lighting - White 1238918-SPMWH12224D7W8PKSA
Win Source Part Number: 1238918-SPMWH12224D7 W8PKSA Category: Optoelectronics>LED Lighting - White Series: LM286B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 45mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 18V Current - Test: 40mA CCT (K): 6500K Flux @ 25°C, Current - Test: 80lm (75lm ~ 85lm) Lumens/Watt @ Current - Test: 111 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH12224 Product Status: Not For New Designs

Win Source Part Number: 1238918-SPMWH12224D7W8PKSA
Category: Optoelectronics>LED Lighting - White
Series: LM286B
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 8,000
Mounting: SMD (SMT)
Current - Max: 45mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 18V
Current - Test: 40mA
CCT (K): 6500K
Flux @ 25°C, Current - Test: 80lm (75lm ~ 85lm)
Lumens/Watt @ Current - Test: 111 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 20°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH12224
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238918-SPMWH12224D7W8PKSA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details