Samsung Semiconductor Division LED White Lighting SPMWH1221FQ5GBR0SB

Description
LED Lighting LM282B+ White, Cool 5000K 6.3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM282B+ White, Cool 5000K 6.3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH1221FQ5GBR0SB-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1221FQ5GBR0SB-ND
LED White Lighting SPMWH1221FQ5GBR0SB-ND
LED Lighting LM282B+ White, Cool 5000K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B+ White, Cool 5000K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWH1221FQ5GBR0SB-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series - SLI-343D8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers