Samsung Semiconductor Division LED White Lighting SPMWH1221FD5GBV0SB

Description
LED Lighting LM282B White, Warm 3000K 6.3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM282B White, Warm 3000K 6.3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1536-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1536-1-ND
LED White Lighting 1510-1536-1-ND
LED Lighting LM282B White, Warm 3000K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Warm 3000K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1536-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1536-2-ND
LED White Lighting 1510-1536-2-ND
LED Lighting LM282B White, Warm 3000K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Warm 3000K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1536-1-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details