Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH1221FD5GBU0SB

Description
Win Source Part Number: 1239166-SPMWH1221FD5 GBU0SB Category: Optoelectronics>LED Lighting - White Series: LM282B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 3500K Flux @ 25°C, Current - Test: 118lm (113lm ~ 123lm) Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1535-2,1510-153 5-1,SPMWH1221FD5GBU0 SB,1510-1535-6 Base Product Number: SPMWH1221 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239166-SPMWH1221FD5 GBU0SB Category: Optoelectronics>LED Lighting - White Series: LM282B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 3500K Flux @ 25°C, Current - Test: 118lm (113lm ~ 123lm) Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1535-2,1510-153 5-1,SPMWH1221FD5GBU0 SB,1510-1535-6 Base Product Number: SPMWH1221 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239166-SPMWH1221FD5GBU0SB
Optoelectronics - LED Lighting - White 1239166-SPMWH1221FD5GBU0SB
Win Source Part Number: 1239166-SPMWH1221FD5 GBU0SB Category: Optoelectronics>LED Lighting - White Series: LM282B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 3500K Flux @ 25°C, Current - Test: 118lm (113lm ~ 123lm) Lumens/Watt @ Current - Test: 125 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1535-2,1510-153 5-1,SPMWH1221FD5GBU0 SB,1510-1535-6 Base Product Number: SPMWH1221 Product Status: Not For New Designs

Win Source Part Number: 1239166-SPMWH1221FD5GBU0SB
Category: Optoelectronics>LED Lighting - White
Series: LM282B
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 3500K
Flux @ 25°C, Current - Test: 118lm (113lm ~ 123lm)
Lumens/Watt @ Current - Test: 125 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1535-2,1510-1535-1,SPMWH1221FD5GBU0SB,1510-1535-6
Base Product Number: SPMWH1221
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - 1510-1535-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1535-2-ND
LED White Lighting 1510-1535-2-ND
LED Lighting LM282B White, Warm 3500K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Warm 3500K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1535-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1535-1-ND
LED White Lighting 1510-1535-1-ND
LED Lighting LM282B White, Warm 3500K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Warm 3500K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239166-SPMWH1221FD5GBU0SB 1510-1535-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details