Samsung Semiconductor Division LED White Lighting SPMWH1221FD5GBTMSA

Description
LED Lighting LM282B White, Neutral 4000K 6.3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM282B White, Neutral 4000K 6.3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1478-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1478-1-ND
LED White Lighting 1510-1478-1-ND
LED Lighting LM282B White, Neutral 4000K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Neutral 4000K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1478-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1478-2-ND
LED White Lighting 1510-1478-2-ND
LED Lighting LM282B White, Neutral 4000K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Neutral 4000K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1478-1-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details