Samsung Semiconductor Division LED White Lighting SPMWH1221FD5GBT0SA

Description
LED Lighting LM282B White, Neutral 4000K 6.3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM282B White, Neutral 4000K 6.3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1465-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1465-2-ND
LED White Lighting 1510-1465-2-ND
LED Lighting LM282B White, Neutral 4000K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Neutral 4000K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1465-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1465-1-ND
LED White Lighting 1510-1465-1-ND
LED Lighting LM282B White, Neutral 4000K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Neutral 4000K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239176-SPMWH1221FD5GBT0SA
Optoelectronics - LED Lighting - White 1239176-SPMWH1221FD5GBT0SA
Win Source Part Number: 1239176-SPMWH1221FD5 GBT0SA Category: Optoelectronics>LED Lighting - White Series: LM282B Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 110lm (105lm ~ 115lm) Lumens/Watt @ Current - Test: 116 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1465-1,1510-146 5-2,SPMWH1221FD5GBT0 SA,1510-1465-6 Base Product Number: SPMWH1221 Product Status: Not For New Designs

Win Source Part Number: 1239176-SPMWH1221FD5GBT0SA
Category: Optoelectronics>LED Lighting - White
Series: LM282B
Color: White, Neutral
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 110lm (105lm ~ 115lm)
Lumens/Watt @ Current - Test: 116 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1465-1,1510-1465-2,SPMWH1221FD5GBT0SA,1510-1465-6
Base Product Number: SPMWH1221
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1465-2-ND 1239176-SPMWH1221FD5GBT0SA
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1113 (2835 Metric)
LED Type White White; Multi-Colored; White, Neutral
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241791-SML-LXR44UPGC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
View Details
2 suppliers
Wide Angle TO-39 Package 850 nm Emitter - OD-110W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details