Samsung Semiconductor Division LED White Lighting SPMWH1221FD5GBPKSB

Description
LED Lighting LM282B White, Cool 6500K 6.3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting LM282B White, Cool 6500K 6.3V 150mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWH1221FD5GBPKSB-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWH1221FD5GBPKSB-ND
LED White Lighting SPMWH1221FD5GBPKSB-ND
LED Lighting LM282B White, Cool 6500K 6.3V 150mA 120° 1113 (2835 Metric)

LED Lighting LM282B White, Cool 6500K 6.3V 150mA 120° 1113 (2835 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWH1221FD5GBPKSB-ND
Product Name LED White Lighting
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Chip LED with reflector - SML-012UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers