Samsung Semiconductor Division LED White Lighting SPHWHTL3DA0GF4WPN6

Description
LED Lighting LH351D White, Warm 2700K 3V 1.05A 128° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351D White, Warm 2700K 3V 1.05A 128° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2327-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2327-1-ND
LED White Lighting 1510-2327-1-ND
LED Lighting LH351D White, Warm 2700K 3V 1.05A 128° 1414 (3535 Metric)

LED Lighting LH351D White, Warm 2700K 3V 1.05A 128° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2327-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2327-2-ND
LED White Lighting 1510-2327-2-ND
LED Lighting LH351D White, Warm 2700K 3V 1.05A 128° 1414 (3535 Metric)

LED Lighting LH351D White, Warm 2700K 3V 1.05A 128° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2327-1-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details
LED Indication - Discrete - 67-2219-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 628 nm (6280 Å)
View Details
4 suppliers