Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWHTL3DA0GF4W0M6

Description
Win Source Part Number: 1239927-SPHWHTL3DA0G F4W0M6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 2700K Flux @ 85°C, Current - Test: 310lm (280lm ~ 340lm) Lumens/Watt @ Current - Test: 98 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239927-SPHWHTL3DA0G F4W0M6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 2700K Flux @ 85°C, Current - Test: 310lm (280lm ~ 340lm) Lumens/Watt @ Current - Test: 98 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239927-SPHWHTL3DA0GF4W0M6
Optoelectronics - LED Lighting - White 1239927-SPHWHTL3DA0GF4W0M6
Win Source Part Number: 1239927-SPHWHTL3DA0G F4W0M6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 2700K Flux @ 85°C, Current - Test: 310lm (280lm ~ 340lm) Lumens/Watt @ Current - Test: 98 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3 Product Status: Not For New Designs

Win Source Part Number: 1239927-SPHWHTL3DA0GF4W0M6
Category: Optoelectronics>LED Lighting - White
Series: LH351D
Color: White, Warm
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 6,400
Mounting: SMD (SMT)
Current - Max: 3A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 1.05A
CCT (K): 2700K
Flux @ 85°C, Current - Test: 310lm (280lm ~ 340lm)
Lumens/Watt @ Current - Test: 98 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 2.2°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHTL3
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239927-SPHWHTL3DA0GF4W0M6
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
UV Detectors - MTPD3650D-1.4 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
View Details