Samsung Semiconductor Division LED White Lighting SPHWHTL3DA0EF4WMT6

Description
LED LH351D WARM WHT 2700K 1414
Request a Quote Datasheet
Description
LED LH351D WARM WHT 2700K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWHTL3DA0EF4WMT6CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351D WARM WHT 2700K 1414

LED LH351D WARM WHT 2700K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWHTL3DA0EF4WMT6TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351D WARM WHT 2700K 1414

LED LH351D WARM WHT 2700K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWHTL3DA0EF4WMT6CT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Mini-mold side view chip LED - SML-A12UT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details