Samsung Semiconductor Division LED White Lighting SPHWHTL3DA0EF4VPR6

Description
LED Lighting LH351D White, Warm 3000K 3V 1.05A 128° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351D White, Warm 3000K 3V 1.05A 128° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2263-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2263-2-ND
LED White Lighting 1510-2263-2-ND
LED Lighting LH351D White, Warm 3000K 3V 1.05A 128° 1414 (3535 Metric)

LED Lighting LH351D White, Warm 3000K 3V 1.05A 128° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2263-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2263-1-ND
LED White Lighting 1510-2263-1-ND
LED Lighting LH351D White, Warm 3000K 3V 1.05A 128° 1414 (3535 Metric)

LED Lighting LH351D White, Warm 3000K 3V 1.05A 128° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2263-2-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details