Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWHTL3DA0EF4UPR6

Description
Win Source Part Number: 1239946-SPHWHTL3DA0E F4UPR6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 3500K Flux @ 85°C, Current - Test: 390lm (360lm ~ 420lm) Lumens/Watt @ Current - Test: 124 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2264-6,1510-226 4-1,1510-2264-2,SPHW HTL3DA0EF4UPR6 Base Product Number: SPHWHTL3 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239946-SPHWHTL3DA0E F4UPR6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 3500K Flux @ 85°C, Current - Test: 390lm (360lm ~ 420lm) Lumens/Watt @ Current - Test: 124 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2264-6,1510-226 4-1,1510-2264-2,SPHW HTL3DA0EF4UPR6 Base Product Number: SPHWHTL3 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239946-SPHWHTL3DA0EF4UPR6
Optoelectronics - LED Lighting - White 1239946-SPHWHTL3DA0EF4UPR6
Win Source Part Number: 1239946-SPHWHTL3DA0E F4UPR6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 3500K Flux @ 85°C, Current - Test: 390lm (360lm ~ 420lm) Lumens/Watt @ Current - Test: 124 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2264-6,1510-226 4-1,1510-2264-2,SPHW HTL3DA0EF4UPR6 Base Product Number: SPHWHTL3 Product Status: Not For New Designs

Win Source Part Number: 1239946-SPHWHTL3DA0EF4UPR6
Category: Optoelectronics>LED Lighting - White
Series: LH351D
Color: White, Warm
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 800
Mounting: SMD (SMT)
Current - Max: 3A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 1.05A
CCT (K): 3500K
Flux @ 85°C, Current - Test: 390lm (360lm ~ 420lm)
Lumens/Watt @ Current - Test: 124 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 2.2°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2264-6,1510-2264-1,1510-2264-2,SPHWHTL3DA0EF4UPR6
Base Product Number: SPHWHTL3
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239946-SPHWHTL3DA0EF4UPR6
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details