Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWHTL3DA0EF4TPT6

Description
Win Source Part Number: 1239953-SPHWHTL3DA0E F4TPT6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Neutral Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 4000K Flux @ 85°C, Current - Test: 430lm (400lm ~ 460lm) Lumens/Watt @ Current - Test: 137 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2265-6,SPHWHTL3 DA0EF4TPT6,1510-2265 -1,1510-2265-2 Base Product Number: SPHWHTL3
Request a Quote Datasheet
Description
Win Source Part Number: 1239953-SPHWHTL3DA0E F4TPT6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Neutral Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 4000K Flux @ 85°C, Current - Test: 430lm (400lm ~ 460lm) Lumens/Watt @ Current - Test: 137 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2265-6,SPHWHTL3 DA0EF4TPT6,1510-2265 -1,1510-2265-2 Base Product Number: SPHWHTL3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239953-SPHWHTL3DA0EF4TPT6
Optoelectronics - LED Lighting - White 1239953-SPHWHTL3DA0EF4TPT6
Win Source Part Number: 1239953-SPHWHTL3DA0E F4TPT6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Neutral Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 4000K Flux @ 85°C, Current - Test: 430lm (400lm ~ 460lm) Lumens/Watt @ Current - Test: 137 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2265-6,SPHWHTL3 DA0EF4TPT6,1510-2265 -1,1510-2265-2 Base Product Number: SPHWHTL3

Win Source Part Number: 1239953-SPHWHTL3DA0EF4TPT6
Category: Optoelectronics>LED Lighting - White
Series: LH351D
Color: White, Neutral
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 800
Mounting: SMD (SMT)
Current - Max: 3A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 1.05A
CCT (K): 4000K
Flux @ 85°C, Current - Test: 430lm (400lm ~ 460lm)
Lumens/Watt @ Current - Test: 137 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 2.2°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2265-6,SPHWHTL3DA0EF4TPT6,1510-2265-1,1510-2265-2
Base Product Number: SPHWHTL3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239953-SPHWHTL3DA0EF4TPT6
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 1497-1302-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type White
Viewing Angle 135 degrees
View Details
Optoelectronics - LED Indication - Discrete - 1241914-SML-LXIL3333UPGC-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 12 degrees
View Details
2 suppliers