Win Source Part Number: 1239945-SPHWHTL3DA0E
Category: Optoelectronics>LED Lighting - White
Series: LH351D
Color: White, Cool
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 800
Mounting: SMD (SMT)
Current - Max: 3A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 1.05A
CCT (K): 5000K
Flux @ 85°C, Current - Test: 450lm (420lm ~ 480lm)
Lumens/Watt @ Current - Test: 143 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 2.2°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2266-6,SPHWHTL3
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1239945-SPHWHTL3DA0EF4RTU6 |
| Product Name | Optoelectronics - LED Lighting - White |
| LED Type | White; Multi-Colored; White, Cool |