Samsung Semiconductor Division LED White Lighting SPHWHTL3DA0EF4RNV6

Description
LED LH351D COOL WHITE 5000K 1414
Request a Quote Datasheet
Description
LED LH351D COOL WHITE 5000K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWHTL3DA0EF4RNV6TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351D COOL WHITE 5000K 1414

LED LH351D COOL WHITE 5000K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWHTL3DA0EF4RNV6CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351D COOL WHITE 5000K 1414

LED LH351D COOL WHITE 5000K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWHTL3DA0EF4RNV6TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZCFBB54W-1VFDKR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details