Samsung Semiconductor Division LED White Lighting SPHWHTL3DA0EF4QNV6

Description
LED LH351D COOL WHITE 5700K 1414
Request a Quote Datasheet
Description
LED LH351D COOL WHITE 5700K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWHTL3DA0EF4QNV6CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351D COOL WHITE 5700K 1414

LED LH351D COOL WHITE 5700K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWHTL3DA0EF4QNV6TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351D COOL WHITE 5700K 1414

LED LH351D COOL WHITE 5700K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWHTL3DA0EF4QNV6CT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details