Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWHTL3DA0CF4WPT6

Description
Win Source Part Number: 1239913-SPHWHTL3DA0C F4WPT6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 2700K Flux @ 85°C, Current - Test: 430lm (400lm ~ 460lm) Lumens/Watt @ Current - Test: 137 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1239913-SPHWHTL3DA0C F4WPT6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 2700K Flux @ 85°C, Current - Test: 430lm (400lm ~ 460lm) Lumens/Watt @ Current - Test: 137 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239913-SPHWHTL3DA0CF4WPT6
Optoelectronics - LED Lighting - White 1239913-SPHWHTL3DA0CF4WPT6
Win Source Part Number: 1239913-SPHWHTL3DA0C F4WPT6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 2700K Flux @ 85°C, Current - Test: 430lm (400lm ~ 460lm) Lumens/Watt @ Current - Test: 137 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1239913-SPHWHTL3DA0CF4WPT6
Category: Optoelectronics>LED Lighting - White
Series: LH351D
Color: White, Warm
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 6,400
Mounting: SMD (SMT)
Current - Max: 3A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 1.05A
CCT (K): 2700K
Flux @ 85°C, Current - Test: 430lm (400lm ~ 460lm)
Lumens/Watt @ Current - Test: 137 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2.2°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239913-SPHWHTL3DA0CF4WPT6
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
2MM,RA,YEL LED - AM2520EH/YD - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
LED Indication - Discrete - XZCWD68F-2-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type White
Viewing Angle 120 degrees
View Details