Samsung Semiconductor Division LED White Lighting SPHWHTL3DA0CF4RTW6

Description
LED Lighting LH351D White, Cool 5000K 3V 1.05A 128° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351D White, Cool 5000K 3V 1.05A 128° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2261-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2261-2-ND
LED White Lighting 1510-2261-2-ND
LED Lighting LH351D White, Cool 5000K 3V 1.05A 128° 1414 (3535 Metric)

LED Lighting LH351D White, Cool 5000K 3V 1.05A 128° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2261-2-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details