Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWHTL3DA0CF4QTW6

Description
Win Source Part Number: 1239955-SPHWHTL3DA0C F4QTW6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Cool Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 5700K Flux @ 85°C, Current - Test: 490lm (460lm ~ 520lm) Lumens/Watt @ Current - Test: 156 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2262-1,1510-226 2-2,SPHWHTL3DA0CF4QT W6,1510-2262-6 Base Product Number: SPHWHTL3
Request a Quote Datasheet
Description
Win Source Part Number: 1239955-SPHWHTL3DA0C F4QTW6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Cool Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 5700K Flux @ 85°C, Current - Test: 490lm (460lm ~ 520lm) Lumens/Watt @ Current - Test: 156 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2262-1,1510-226 2-2,SPHWHTL3DA0CF4QT W6,1510-2262-6 Base Product Number: SPHWHTL3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239955-SPHWHTL3DA0CF4QTW6
Optoelectronics - LED Lighting - White 1239955-SPHWHTL3DA0CF4QTW6
Win Source Part Number: 1239955-SPHWHTL3DA0C F4QTW6 Category: Optoelectronics>LED Lighting - White Series: LH351D Color: White, Cool Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 3A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 3V Current - Test: 1.05A CCT (K): 5700K Flux @ 85°C, Current - Test: 490lm (460lm ~ 520lm) Lumens/Watt @ Current - Test: 156 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2.2°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2262-1,1510-226 2-2,SPHWHTL3DA0CF4QT W6,1510-2262-6 Base Product Number: SPHWHTL3

Win Source Part Number: 1239955-SPHWHTL3DA0CF4QTW6
Category: Optoelectronics>LED Lighting - White
Series: LH351D
Color: White, Cool
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 800
Mounting: SMD (SMT)
Current - Max: 3A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 1.05A
CCT (K): 5700K
Flux @ 85°C, Current - Test: 490lm (460lm ~ 520lm)
Lumens/Watt @ Current - Test: 156 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2.2°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2262-1,1510-2262-2,SPHWHTL3DA0CF4QTW6,1510-2262-6
Base Product Number: SPHWHTL3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239955-SPHWHTL3DA0CF4QTW6
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Reverse mount available chip LED - SML-811WT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers