Samsung Semiconductor Division LED White Lighting SPHWHTL3D50GE4WPHF

Description
LED Lighting LH351C White, Warm 2700K 2.9V 700mA 128° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351C White, Warm 2700K 2.9V 700mA 128° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2320-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2320-2-ND
LED White Lighting 1510-2320-2-ND
LED Lighting LH351C White, Warm 2700K 2.9V 700mA 128° 1414 (3535 Metric)

LED Lighting LH351C White, Warm 2700K 2.9V 700mA 128° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2320-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2320-1-ND
LED White Lighting 1510-2320-1-ND
LED Lighting LH351C White, Warm 2700K 2.9V 700mA 128° 1414 (3535 Metric)

LED Lighting LH351C White, Warm 2700K 2.9V 700mA 128° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239994-SPHWHTL3D50GE4WPHF
Optoelectronics - LED Lighting - White 1239994-SPHWHTL3D50GE4WPHF
Win Source Part Number: 1239994-SPHWHTL3D50G E4WPHF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 2700K Flux @ 85°C, Current - Test: 220lm (190lm ~ 250lm) Lumens/Watt @ Current - Test: 108 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2320-1,1510-232 0-2,SPHWHTL3D50GE4WP HF,1510-2320-6 Base Product Number: SPHWHTL3

Win Source Part Number: 1239994-SPHWHTL3D50GE4WPHF
Category: Optoelectronics>LED Lighting - White
Series: LH351C
Color: White, Warm
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 800
Mounting: SMD (SMT)
Current - Max: 2A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 700mA
CCT (K): 2700K
Flux @ 85°C, Current - Test: 220lm (190lm ~ 250lm)
Lumens/Watt @ Current - Test: 108 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 3°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2320-1,1510-2320-2,SPHWHTL3D50GE4WPHF,1510-2320-6
Base Product Number: SPHWHTL3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2320-2-ND 1239994-SPHWHTL3D50GE4WPHF
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details