Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWHTL3D50GE4VMHF

Description
Win Source Part Number: 1239970-SPHWHTL3D50G E4VMHF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 220lm (190lm ~ 250lm) Lumens/Watt @ Current - Test: 108 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1239970-SPHWHTL3D50G E4VMHF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 220lm (190lm ~ 250lm) Lumens/Watt @ Current - Test: 108 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239970-SPHWHTL3D50GE4VMHF
Optoelectronics - LED Lighting - White 1239970-SPHWHTL3D50GE4VMHF
Win Source Part Number: 1239970-SPHWHTL3D50G E4VMHF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 220lm (190lm ~ 250lm) Lumens/Watt @ Current - Test: 108 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1239970-SPHWHTL3D50GE4VMHF
Category: Optoelectronics>LED Lighting - White
Series: LH351C
Color: White, Warm
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 6,400
Mounting: SMD (SMT)
Current - Max: 2A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 700mA
CCT (K): 3000K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 220lm (190lm ~ 250lm)
Lumens/Watt @ Current - Test: 108 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 3°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239970-SPHWHTL3D50GE4VMHF
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details