Samsung Semiconductor Division LED White Lighting SPHWHTL3D50GE4UMKF

Description
LED LH351C WARM WHT 3500K 1414
Request a Quote Datasheet
Description
LED LH351C WARM WHT 3500K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWHTL3D50GE4UMKFCT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C WARM WHT 3500K 1414

LED LH351C WARM WHT 3500K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWHTL3D50GE4UMKFTR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C WARM WHT 3500K 1414

LED LH351C WARM WHT 3500K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWHTL3D50GE4UMKFCT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details