Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWHTL3D50GE4RTMF

Description
Win Source Part Number: 1239964-SPHWHTL3D50G E4RTMF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 5000K Flux @ 85°C, Current - Test: 280lm (250lm ~ 310lm) Lumens/Watt @ Current - Test: 138 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPHWHTL3D50GE4RTMF,1 510-2325-6,1510-2325 -2,1510-2325-1 Base Product Number: SPHWHTL3
Request a Quote Datasheet
Description
Win Source Part Number: 1239964-SPHWHTL3D50G E4RTMF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 5000K Flux @ 85°C, Current - Test: 280lm (250lm ~ 310lm) Lumens/Watt @ Current - Test: 138 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPHWHTL3D50GE4RTMF,1 510-2325-6,1510-2325 -2,1510-2325-1 Base Product Number: SPHWHTL3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239964-SPHWHTL3D50GE4RTMF
Optoelectronics - LED Lighting - White 1239964-SPHWHTL3D50GE4RTMF
Win Source Part Number: 1239964-SPHWHTL3D50G E4RTMF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 5000K Flux @ 85°C, Current - Test: 280lm (250lm ~ 310lm) Lumens/Watt @ Current - Test: 138 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPHWHTL3D50GE4RTMF,1 510-2325-6,1510-2325 -2,1510-2325-1 Base Product Number: SPHWHTL3

Win Source Part Number: 1239964-SPHWHTL3D50GE4RTMF
Category: Optoelectronics>LED Lighting - White
Series: LH351C
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 800
Mounting: SMD (SMT)
Current - Max: 2A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 700mA
CCT (K): 5000K
Flux @ 85°C, Current - Test: 280lm (250lm ~ 310lm)
Lumens/Watt @ Current - Test: 138 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 3°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SPHWHTL3D50GE4RTMF,1510-2325-6,1510-2325-2,1510-2325-1
Base Product Number: SPHWHTL3

Buy Now Datasheet
LED White Lighting - 1510-2325-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2325-2-ND
LED White Lighting 1510-2325-2-ND
LED Lighting LH351C White, Cool 5000K 2.9V 700mA 128° 1414 (3535 Metric)

LED Lighting LH351C White, Cool 5000K 2.9V 700mA 128° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2325-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2325-1-ND
LED White Lighting 1510-2325-1-ND
LED Lighting LH351C White, Cool 5000K 2.9V 700mA 128° 1414 (3535 Metric)

LED Lighting LH351C White, Cool 5000K 2.9V 700mA 128° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239964-SPHWHTL3D50GE4RTMF 1510-2325-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 128 degrees 128 degrees
Forward Voltage 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Super Nova 2 LED Module Blue - MD-EL-SN2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 420 milliwatts
View Details